Microchip Technology, Inc. Memory AT45D161-TI

Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45D161-TI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-TSOP

Buy Now Datasheet
15MHZ Memory IC and Storage Component - 774-AT45D161-TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MHZ Memory IC and Storage Component
774-AT45D161-TI
15MHZ Memory IC and Storage Component 774-AT45D161-TI
IC FLASH 16MBIT SPI 15MHZ 28TSOP Product overview: AT45D161-TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45D161-TI can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 15MHZ 28TSOP Product overview: AT45D161-TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45D161-TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1342534-AT45D161-TI - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1342534-AT45D161-TI
Integrated Circuits (ICs) - Memory - Memory 1342534-AT45D161-TI
Win Source Part Number: 1342534-AT45D161-TI Category: Integrated Circuits (ICs) - Memory - Memory Package: Tray Standard Package: 234 Technology: FLASH Memory Type: Non-Volatile Memory Size: 16Mbit Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: FLASH Clock Frequency: 15 MHz Write Cycle Time - Word, Page: 15ms Memory Interface: SPI ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Mfr: Microchip Technology Base Product Number: AT45D161 Product Status: Obsolete RoHS Status: RoHS non-compliant Memory Organization: 528 Bytes x 4096 pages

Win Source Part Number: 1342534-AT45D161-TI
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tray
Standard Package: 234
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mbit
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 15 MHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT45D161
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Memory Organization: 528 Bytes x 4096 pages

Buy Now Datasheet
IC FLASH 16MBIT SPI 15MHZ 28TSOP

IC FLASH 16MBIT SPI 15MHZ 28TSOP

Supplier's Site Datasheet
Memory - AT45D161-TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP

FLASH Memory IC 16Mbit SPI 15 MHz 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT45D161-TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45D161-TI
Integrated Circuits (ICs) - Memory AT45D161-TI
IC FLASH 16MBIT SPI 15MHZ 28TSOP

IC FLASH 16MBIT SPI 15MHZ 28TSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45D161-TI-ND 774-AT45D161-TI 1342534-AT45D161-TI AT45D161-TI AT45D161-TI AT45D161-TI
Product Name Memory 15MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - Unclassified Memory - IS25WQ020-JULE-TR - 921597-IS25WQ020-JULE-TR - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type 8-USON (2x3)
View Details
2 suppliers
Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details