Microchip Technology, Inc. Memory - Flash - AT45DB161E-SHD2B-T AT45DB161E-SHD2B-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 911954-AT45DB161E-SH D2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB161E-SHD2B-TCT , AT45DB161E-SHD2B-TDK R, AT45DB161E-SHD2B-TTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911954-AT45DB161E-SH D2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB161E-SHD2B-TCT , AT45DB161E-SHD2B-TDK R, AT45DB161E-SHD2B-TTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB161E-SHD2B-T - 911954-AT45DB161E-SHD2B-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161E-SHD2B-T
911954-AT45DB161E-SHD2B-T
Memory - Flash - AT45DB161E-SHD2B-T 911954-AT45DB161E-SHD2B-T
Manufacturer: Microchip Technology Win Source Part Number: 911954-AT45DB161E-SH D2B-T Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85 MHz 8-SOIC Package: Reel - TR Package: 8-SOIC (0.209", 5.30mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT45DB161 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.32.0071 Other Part Number: AT45DB161E-SHD2B-TCT , AT45DB161E-SHD2B-TDK R, AT45DB161E-SHD2B-TTR

Manufacturer: Microchip Technology
Win Source Part Number: 911954-AT45DB161E-SHD2B-T
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85 MHz 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.209", 5.30mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT45DB161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Other Part Number: AT45DB161E-SHD2B-TCT, AT45DB161E-SHD2B-TDKR, AT45DB161E-SHD2B-TTR

Buy Now Datasheet
Memory - AT45DB161E-SHD2B-TTR-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85MHz 8-SOIC

FLASH Memory IC 16Mb (512 Bytes x 4096 pages) SPI 85MHz 8-SOIC

Buy Now Datasheet
IC FLASH 16MBIT SPI 85MHZ 8SOIC

IC FLASH 16MBIT SPI 85MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB161E-SHD2B-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB161E-SHD2B-T
Integrated Circuits (ICs) - Memory - Memory AT45DB161E-SHD2B-T
IC FLASH 16MBIT SPI 85MHZ 8SOIC

IC FLASH 16MBIT SPI 85MHZ 8SOIC

Supplier's Site
Memory - AT45DB161E-SHD2B-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

FLASH Memory IC 16Mbit SPI 85 MHz 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911954-AT45DB161E-SHD2B-T AT45DB161E-SHD2B-TTR-ND AT45DB161E-SHD2B-T AT45DB161E-SHD2B-T AT45DB161E-SHD2B-T
Product Name Memory - Flash - AT45DB161E-SHD2B-T Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 8-SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width)
Density 16000 kbits 16000 kbits 16000 kbits 16000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Flash Memory, 16Mbit, 75Ns, 48-Tsop; Flash Memory Type Cypress Infineon Technologies - 42K8315 - Newark, An Avnet Company
Specs
Memory Category Flash
Access Time 75 ns
Density 16000 kbits
View Details
Memory IC and Storage Component - 736-DP8521AV-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details