EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-TSSOP
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-TSSOP
EEPROM Memory IC 4Kb (512 x 8) I²C 1MHz 8-TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP Product overview: AT34C04-X5M-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C04-X5M-T can be used for catalog matching and distributor lookup.
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
EEPROM Memory IC 4Kbit I²C 1 MHz 8-TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT34C04-X5M-TCT-ND | 774-AT34C04-X5M-T | AT34C04-X5M-T | AT34C04-X5M-T | AT34C04-X5M-T |
| Product Name | Memory | 1MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | -20 to 125 C (-4 to 257 F) | -20 C (-4 F) | -20 to 125 C (-4 to 257 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.7V ~ 3.6V | -3.3V; 1.7 | -20degC ~ 125degC (TA) | 3.6V; 1.7V ~ 3.6V | |
| Access Time | 350 ns |