The AT28HC256F-12LM/883 is a military-grade 256-Kbit (32,768 x 8) high-speed paged parallel EEPROM. It features a fast read access time of 90 ns and supports automatic page write operations with a page write cycle time of 3 ms or 10 ms maximum, allowing for 1 to 64-byte page write operations. The device operates with a low power dissipation of 80 mA during active use and 3 mA in CMOS standby mode. Data protection is ensured through hardware and software mechanisms, and the device includes data polling for end-of-write detection. It is built using high-reliability CMOS technology, offering an endurance of 10,000 to 100,000 write cycles and a data retention period of up to 10 years. The AT28HC256F-12LM/883 operates on a single 5V ± 10% supply and is compatible with both CMOS and TTL inputs and outputs. It is available in multiple package types, including 32-lead CERDIP, flatpack, CLCC, and 30-pin PGA, and is designed to function within a full military temperature range.
EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 32-LCC (11.43x13.97)
EEPROM, 256KBIT, -55 TO 125DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 256KBIT PARALLEL 32LCC
EEPROM Memory IC 256Kbit Parallel 120 ns 32-LCC (11.43x13.97)
IC EEPROM 256KBIT PARALLEL 32LCC
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256F12LM883-ND | 68T4413 | AT28HC256F-12LM/883 | AT28HC256F-12LM/883 | AT28HC256F-12LM/883 |
| Product Name | Memory | Eeprom, 256Kbit, -55 To 125Deg C; Memory Size Microchip | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | 32-CLCC | LCC | 32-CLCC | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Surface Mount |