Microchip Technology, Inc. Memory AT45DB041A-TC-2.5

Description
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 10MHz 28-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 10MHz 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB041A-TC-2.5-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 10MHz 28-TSOP

FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 10MHz 28-TSOP

Buy Now Datasheet
Memory - AT45DB041A-TC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 10 MHz 28-TSOP

FLASH Memory IC 4Mbit SPI 10 MHz 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT45DB041A-TC-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB041A-TC-2.5
Integrated Circuits (ICs) - Memory AT45DB041A-TC-2.5
IC FLASH 4MBIT SPI 10MHZ 28TSOP

IC FLASH 4MBIT SPI 10MHZ 28TSOP

Supplier's Site
IC FLASH 4MBIT SPI 10MHZ 28TSOP

IC FLASH 4MBIT SPI 10MHZ 28TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB041A-TC-2.5-ND AT45DB041A-TC-2.5 AT45DB041A-TC-2.5 AT45DB041A-TC-2.5
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C402-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - Flash - TMS28F010A-12C4FML - 1030149-TMS28F010A-12C4FML - Win Source Electronics
Specs
Memory Category Flash
Package Type PLCC; PLCC
View Details
2 suppliers
Memory - 457780-2590 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details