Microchip Technology, Inc. Memory - EEPROM - AT34C02D-MAHM-T AT34C02D-MAHM-T

Description
Manufacturer: Microchip Technology Win Source Part Number: 802971-AT34C02D-MAHM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: AT34C02
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 802971-AT34C02D-MAHM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: AT34C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT34C02D-MAHM-T - 802971-AT34C02D-MAHM-T - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT34C02D-MAHM-T
802971-AT34C02D-MAHM-T
Memory - EEPROM - AT34C02D-MAHM-T 802971-AT34C02D-MAHM-T
Manufacturer: Microchip Technology Win Source Part Number: 802971-AT34C02D-MAHM -T Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 2Kb (256 x 8) Supplier Device Package: 8-UDFN (2x3) Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-UFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 5,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 5.5V Part Number Series: AT34C02

Manufacturer: Microchip Technology
Win Source Part Number: 802971-AT34C02D-MAHM-T
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 2Kb (256 x 8)
Supplier Device Package: 8-UDFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 5.5V
Part Number Series: AT34C02

Buy Now
1MHZ Memory IC and Storage Component - 774-AT34C02D-MAHM-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-AT34C02D-MAHM-T
1MHZ Memory IC and Storage Component 774-AT34C02D-MAHM-T
IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT34C02D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02D-MAHM-T can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 1MHZ 8UDFN Product overview: AT34C02D-MAHM-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02D-MAHM-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT34C02D-MAHM-TCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT34C02D-MAHM-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT34C02D-MAHM-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 1MHz 8-UDFN (2x3)

Buy Now Datasheet
Memory - AT34C02D-MAHM-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 1 MHz 8-UDFN (2x3)

EEPROM Memory IC 2Kbit I²C 1 MHz 8-UDFN (2x3)

Buy Now Datasheet
Serial Eeprom, 2Kbit, 1Mhz, Udfn-8; Memory Interface Type Microchip - 68T4635 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 2Kbit, 1Mhz, Udfn-8; Memory Interface Type Microchip
68T4635
Serial Eeprom, 2Kbit, 1Mhz, Udfn-8; Memory Interface Type Microchip 68T4635
SERIAL EEPROM, 2KBIT, 1MHZ, UDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 2KBIT, 1MHZ, UDFN-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:2Kbit; EEPROM Memory Configuration:256K x 8bit; Clock Frequency:400kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT34C02D-MAHM-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT34C02D-MAHM-T
Integrated Circuits (ICs) - Memory - Memory AT34C02D-MAHM-T
IC EEPROM 2KBIT I2C 1MHZ 8UDFN

IC EEPROM 2KBIT I2C 1MHZ 8UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 802971-AT34C02D-MAHM-T 774-AT34C02D-MAHM-T AT34C02D-MAHM-TCT-ND AT34C02D-MAHM-T 68T4635 AT34C02D-MAHM-T AT34C02D-MAHM-T AT34C02D-MAHM-T
Product Name Memory - EEPROM - AT34C02D-MAHM-T 1MHZ Memory IC and Storage Component Memory Memory Serial Eeprom, 2Kbit, 1Mhz, Udfn-8; Memory Interface Type Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Cycle Time 5.00E6 ns 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 1.7V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 550 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details