Microchip Technology, Inc. Memory - EEPROM - AT34C02BY6-10YH-1.7 AT34C02BY6-10YH-1.7

Description
Manufacturer: Microchip Technology Win Source Part Number: 137914-AT34C02BY6-10 YH-1.7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 137914-AT34C02BY6-10 YH-1.7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT34C02BY6-10YH-1.7 - 137914-AT34C02BY6-10YH-1.7 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT34C02BY6-10YH-1.7
137914-AT34C02BY6-10YH-1.7
Memory - EEPROM - AT34C02BY6-10YH-1.7 137914-AT34C02BY6-10YH-1.7
Manufacturer: Microchip Technology Win Source Part Number: 137914-AT34C02BY6-10 YH-1.7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 2Kb (256 x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-Mini Map (2x3) Supply Voltage - Operating: 1.7 V to 3.6 V Memory Format: EEPROM Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 137914-AT34C02BY6-10YH-1.7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-Mini Map (2x3)
Supply Voltage - Operating: 1.7 V to 3.6 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT34C02BY6-10YH-1.7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT34C02BY6-10YH-1.7
Memory IC and Storage Component 774-AT34C02BY6-10YH-1.7
IC EEPROM 2KBIT I2C 8MINI MAP Product overview: AT34C02BY6-10YH-1.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02BY6-10YH- 1.7 can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 8MINI MAP Product overview: AT34C02BY6-10YH-1.7 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT34C02BY6-10YH-1.7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT34C02BY6-10YH-1.7TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns 8-Mini Map (2x3)

Buy Now Datasheet
Memory - AT34C02BY6-10YH-1.7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-Mini Map (2x3)

EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns 8-Mini Map (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT34C02BY6-10YH-1.7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT34C02BY6-10YH-1.7
Integrated Circuits (ICs) - Memory AT34C02BY6-10YH-1.7
IC EEPROM 2KBIT I2C 8MINI MAP

IC EEPROM 2KBIT I2C 8MINI MAP

Supplier's Site
IC EEPROM 2KBIT I2C 8MINI MAP

IC EEPROM 2KBIT I2C 8MINI MAP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 137914-AT34C02BY6-10YH-1.7 774-AT34C02BY6-10YH-1.7 AT34C02BY6-10YH-1.7TR-ND AT34C02BY6-10YH-1.7 AT34C02BY6-10YH-1.7 AT34C02BY6-10YH-1.7
Product Name Memory - EEPROM - AT34C02BY6-10YH-1.7 Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-Mini Map (2x3) Tape & Reel (TR) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - 5962-1123701VXC - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
3 suppliers
Memory - 1882457 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers