IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29C020-90TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-90TI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 813004-AT29C020-90TI
Packaging: Tray
Mounting Style: SMD
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete (End Of Life)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 32-TFSOP (0.724", 18.40mm Width)
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 156
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: AT29C020
FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
FLASH Memory IC 2Mbit Parallel 90 ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C020-90TI | 813004-AT29C020-90TI | AT29C020-90TI-ND | AT29C020-90TI | AT29C020-90TI | AT29C020-90TI | AT29C020-90TI |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT29C020-90TI | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |