FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 15MHz 28-SOIC
IC FLASH 16MBIT SPI 15MHZ 28SOIC Product overview: AT45D161-RI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45D161-RI can be used for catalog matching and distributor lookup.
Win Source Part Number: 1342637-AT45D161-RI
Category: Integrated Circuits (ICs) - Memory - Memory
Package: Tube
Standard Package: 26
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 16Mbit
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 28-SOIC (0.342", 8.69mm Width)
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: FLASH
Clock Frequency: 15 MHz
Write Cycle Time - Word, Page: 15ms
Memory Interface: SPI
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT45D161
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Memory Organization: 528 Bytes x 4096 pages
IC FLASH 16MBIT SPI 15MHZ 28SOIC
IC FLASH 16MBIT SPI 15MHZ 28SOIC
FLASH Memory IC 16Mbit SPI 15 MHz 28-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45D161-RI-ND | 774-AT45D161-RI | 1342637-AT45D161-RI | AT45D161-RI | AT45D161-RI | AT45D161-RI |
| Product Name | Memory | 15MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits | ||
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC; Tube | SOIC | SOIC | SOIC; 28-SOIC (0.342\", 8.69mm Width) |