Microchip Technology, Inc. Memory - EEPROM - AT28LV010-25TI AT28LV010-25TI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210134-AT28LV010-25 TI Operating Supply Voltage: 3.3 V Memory Size: 16 kB Interface: Parallel, SPI Access Time: 200 ns Density: 1 Mb Number of Pins: 32 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): AT28LV01025TI; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 85 °C Nominal Supply Current: 15 mA
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210134-AT28LV010-25 TI Operating Supply Voltage: 3.3 V Memory Size: 16 kB Interface: Parallel, SPI Access Time: 200 ns Density: 1 Mb Number of Pins: 32 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): AT28LV01025TI; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 85 °C Nominal Supply Current: 15 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28LV010-25TI - 1210134-AT28LV010-25TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28LV010-25TI
1210134-AT28LV010-25TI
Memory - EEPROM - AT28LV010-25TI 1210134-AT28LV010-25TI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1210134-AT28LV010-25 TI Operating Supply Voltage: 3.3 V Memory Size: 16 kB Interface: Parallel, SPI Access Time: 200 ns Density: 1 Mb Number of Pins: 32 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): AT28LV01025TI; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 3.63 V Min Supply Voltage: 2.97 V Max Operating Temperature: 85 °C Nominal Supply Current: 15 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1210134-AT28LV010-25TI
Operating Supply Voltage: 3.3 V
Memory Size: 16 kB
Interface: Parallel, SPI
Access Time: 200 ns
Density: 1 Mb
Number of Pins: 32
Categories: EEPROM
Case / Package: TSOP
Alternative Parts (Cross-Reference): AT28LV01025TI;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.63 V
Min Supply Voltage: 2.97 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 15 mA

Buy Now
Memory IC and Storage Component - 774-AT28LV010-25TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28LV010-25TI
Memory IC and Storage Component 774-AT28LV010-25TI
Contact for details Product overview: AT28LV010-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-25TI can be used for catalog matching and distributor lookup.

Contact for details Product overview: AT28LV010-25TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-25TI can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1210134-AT28LV010-25TI 774-AT28LV010-25TI
Product Name Memory - EEPROM - AT28LV010-25TI Memory IC and Storage Component
Access Time 200 ns 200 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 1000 kbits 1000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Controllers - NSBMC096VF-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; 132-BQFP Bumpered
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 28576411 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers