IC FLASH 32MBIT SPI 40MHZ 8CASON Product overview: AT45DB321C-CNU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 40MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB321C-CNU can be used for catalog matching and distributor lookup.
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 40MHz 8-CASON (6x8)
Manufacturer: Atmel
Win Source Part Number: 1148505-AT45DB321C-C
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC FLASH 32MBIT SPI 40MHZ 8CASON
FLASH Memory IC 32Mbit SPI 40 MHz 8-CASON (6x8)
IC FLASH 32MBIT SPI 40MHZ 8CASON
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT45DB321C-CNU | AT45DB321C-CNU-ND | 1148505-AT45DB321C-CNU | AT45DB321C-CNU | AT45DB321C-CNU | AT45DB321C-CNU |
| Product Name | 40MHZ Memory IC and Storage Component | Memory | Memory - AT45DB321C-CNU | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Cycle Time | 1.50E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | 8-VDFN | 8-VDFN |