Atmel Corporation Memory - EEPROM - AT28HC256F-90TI AT28HC256F-90TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 039341-AT28HC256F-90 TI Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 039341-AT28HC256F-90 TI Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC256F-90TI - 039341-AT28HC256F-90TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256F-90TI
039341-AT28HC256F-90TI
Memory - EEPROM - AT28HC256F-90TI 039341-AT28HC256F-90TI
Manufacturer: Microchip Technology Win Source Part Number: 039341-AT28HC256F-90 TI Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 039341-AT28HC256F-90TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AT28HC256F-90TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256F-90TI
Memory IC and Storage Component 774-AT28HC256F-90TI
IC EEPROM 256KBIT 90NS 28TSOP Product overview: AT28HC256F-90TI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90TI can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT 90NS 28TSOP Product overview: AT28HC256F-90TI from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256F-90TI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - AT28HC256F-90TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 90 ns 28-TSOP

Buy Now
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 039341-AT28HC256F-90TI 774-AT28HC256F-90TI AT28HC256F-90TI AT28HC256F-90TI
Product Name Memory - EEPROM - AT28HC256F-90TI Memory IC and Storage Component Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366231286 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Flash Memory - 1882635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details