Microchip Technology, Inc. Memory - Flash - AT45DB021D-MH-Y AT45DB021D-MH-Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 769011-AT45DB021D-MH -Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (264 Bytes x 1024 pages) Part Status: Obsolete(EOL) Family Name: AT45DB021D Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): GD25Q20WIPT; SST25VF020-20-4E-QAE -T; W25X20BLZPIG; SST25VF020B-80-4I-QA E-T; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 769011-AT45DB021D-MH -Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (264 Bytes x 1024 pages) Part Status: Obsolete(EOL) Family Name: AT45DB021D Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): GD25Q20WIPT; SST25VF020-20-4E-QAE -T; W25X20BLZPIG; SST25VF020B-80-4I-QA E-T; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB021D-MH-Y - 769011-AT45DB021D-MH-Y - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB021D-MH-Y
769011-AT45DB021D-MH-Y
Memory - Flash - AT45DB021D-MH-Y 769011-AT45DB021D-MH-Y
Manufacturer: Microchip Technology Win Source Part Number: 769011-AT45DB021D-MH -Y Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 8-UDFN Exposed Pad Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (264 Bytes x 1024 pages) Part Status: Obsolete(EOL) Family Name: AT45DB021D Categories: Integrated Circuits (ICs) Memory Format: FLASH Clock Frequency: 66MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Manufacturer Package: 8-UDFN (5x6) Alternative Parts (Cross-Reference): GD25Q20WIPT; SST25VF020-20-4E-QAE -T; W25X20BLZPIG; SST25VF020B-80-4I-QA E-T; Introduction Date: October 01, 2012 ECCN: 3A991 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 769011-AT45DB021D-MH-Y
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 8-UDFN Exposed Pad
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (264 Bytes x 1024 pages)
Part Status: Obsolete(EOL)
Family Name: AT45DB021D
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Clock Frequency: 66MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Manufacturer Package: 8-UDFN (5x6)
Alternative Parts (Cross-Reference): GD25Q20WIPT; SST25VF020-20-4E-QAE-T; W25X20BLZPIG; SST25VF020B-80-4I-QAE-T;
Introduction Date: October 01, 2012
ECCN: 3A991
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now
66MHZ Memory IC and Storage Component - 774-AT45DB021D-MH-Y - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB021D-MH-Y
66MHZ Memory IC and Storage Component 774-AT45DB021D-MH-Y
IC FLASH 2MBIT SPI 66MHZ 8UDFN Product overview: AT45DB021D-MH-Y from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB021D-MH-Y can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT SPI 66MHZ 8UDFN Product overview: AT45DB021D-MH-Y from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB021D-MH-Y can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - AT45DB021D-MH-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB021D-MH-Y
Integrated Circuits (ICs) - Memory AT45DB021D-MH-Y
IC FLASH 2MBIT SPI 66MHZ 8UDFN

IC FLASH 2MBIT SPI 66MHZ 8UDFN

Supplier's Site
Memory - AT45DB021D-MH-Y - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit SPI 66 MHz 8-UDFN (5x6)

FLASH Memory IC 2Mbit SPI 66 MHz 8-UDFN (5x6)

Buy Now
IC FLASH 2MBIT SPI 66MHZ 8UDFN

IC FLASH 2MBIT SPI 66MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 769011-AT45DB021D-MH-Y 774-AT45DB021D-MH-Y AT45DB021D-MH-Y AT45DB021D-MH-Y AT45DB021D-MH-Y
Product Name Memory - Flash - AT45DB021D-MH-Y 66MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Flash
Cycle Time 4.00E6 ns 4.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - JM38510/23103BFA - Quarktwin Technology Ltd.
View Details
2 suppliers
Memory - A2C00040269 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers