Manufacturer: Microchip Technology
Win Source Part Number: 039352-AT29C020-12TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 2Mb (256K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
FLASH Memory IC 2Mb (256K x 8) Parallel 120ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP Product overview: AT29C020-12TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-12TI can be used for catalog matching and distributor lookup.
FLASH Memory IC 2Mbit Parallel 120 ns 32-TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
IC FLASH 2MBIT PARALLEL 32TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 039352-AT29C020-12TI | AT29C020-12TI-ND | 774-AT29C020-12TI | AT29C020-12TI | AT29C020-12TI | AT29C020-12TI | AT29C020-12TI |
| Product Name | Memory - Flash - AT29C020-12TI | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOP; 32-TSOP | "32-TFSOP (0.724"", 18.40mm Width)" | Tray | 32-TFSOP (0.724\", 18.40mm Width) | 32-TFSOP (0.724", 18.40mm Width) |