Microchip Technology, Inc. 66MHZ Memory IC and Storage Component AT45DB161D-CU

Description
IC FLASH 16MBIT SPI 66MHZ 24CBGA Product overview: AT45DB161D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 16MBIT SPI 66MHZ 24CBGA Product overview: AT45DB161D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-CU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
66MHZ Memory IC and Storage Component - 774-AT45DB161D-CU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
66MHZ Memory IC and Storage Component
774-AT45DB161D-CU
66MHZ Memory IC and Storage Component 774-AT45DB161D-CU
IC FLASH 16MBIT SPI 66MHZ 24CBGA Product overview: AT45DB161D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-CU can be used for catalog matching and distributor lookup.

IC FLASH 16MBIT SPI 66MHZ 24CBGA Product overview: AT45DB161D-CU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 66MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 66MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB161D-CU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB161D-CU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 24-CBGA (6x8)

FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 66MHz 24-CBGA (6x8)

Buy Now Datasheet
Memory - Flash - AT45DB161D-CU - 1019495-AT45DB161D-CU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB161D-CU
1019495-AT45DB161D-CU
Memory - Flash - AT45DB161D-CU 1019495-AT45DB161D-CU
Manufacturer: Microchip Technology Win Source Part Number: 1019495-AT45DB161D-C U Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 16Mb (528 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 24-CBGA Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: FLASH Max Frequency: 66MHz Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019495-AT45DB161D-CU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 16Mb (528 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 24-CBGA
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 66MHz
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT45DB161D-CU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)

FLASH Memory IC 16Mbit SPI 66 MHz 24-CBGA (6x8)

Buy Now Datasheet
IC FLASH 16MBIT SPI 66MHZ 24CBGA

IC FLASH 16MBIT SPI 66MHZ 24CBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT45DB161D-CU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT45DB161D-CU
Integrated Circuits (ICs) - Memory - Memory AT45DB161D-CU
IC FLASH 16MBIT SPI 66MHZ 24CBGA

IC FLASH 16MBIT SPI 66MHZ 24CBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT45DB161D-CU AT45DB161D-CU-ND 1019495-AT45DB161D-CU AT45DB161D-CU AT45DB161D-CU AT45DB161D-CU
Product Name 66MHZ Memory IC and Storage Component Memory Memory - Flash - AT45DB161D-CU Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Flash; Non-Volatile Flash Flash; FLASH Flash; FLASH Flash; Flash Flash; Non-Volatile
Cycle Time 6.00E6 ns 6.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type BGA; CSP; Tray 24-LBGA, CSPBGA BGA; 24-CBGA BGA; 24-LBGA, CSPBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 54F189DLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - S25FL127SABNFI100 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details