Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT28HC256E-90TU-T

Description
Win Source Part Number: 1046488-AT28HC256E-9 0TU-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28HC256E-90TU-TTR, AT28HC256E-90TU-TCT, AT28HC256E-90TU-TDKR Base Product Number: AT28HC256 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1046488-AT28HC256E-9 0TU-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28HC256E-90TU-TTR, AT28HC256E-90TU-TCT, AT28HC256E-90TU-TDKR Base Product Number: AT28HC256 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046488-AT28HC256E-90TU-T - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046488-AT28HC256E-90TU-T
Integrated Circuits (ICs) - Memory 1046488-AT28HC256E-90TU-T
Win Source Part Number: 1046488-AT28HC256E-9 0TU-T Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 90 ns Voltage - Supply: 4.5V ~ 5.5V Package / Case: 28-TSSOP (0.465", 11.80mm Width) Supplier Device Package: 28-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28HC256E-90TU-TTR, AT28HC256E-90TU-TCT, AT28HC256E-90TU-TDKR Base Product Number: AT28HC256 Product Status: Obsolete

Win Source Part Number: 1046488-AT28HC256E-90TU-T
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 90 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package: 28-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT28HC256E-90TU-TTR,AT28HC256E-90TU-TCT,AT28HC256E-90TU-TDKR
Base Product Number: AT28HC256
Product Status: Obsolete

Buy Now Datasheet
Memory - AT28HC256E-90TU-TTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-TSOP

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28HC256E-90TU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256E-90TU-T
Memory IC and Storage Component 774-AT28HC256E-90TU-T
IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28HC256E-90TU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-90TU- T can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28HC256E-90TU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-90TU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28HC256E-90TU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 90 ns 28-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256E-90TU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256E-90TU-T
Integrated Circuits (ICs) - Memory - Memory AT28HC256E-90TU-T
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1046488-AT28HC256E-90TU-T AT28HC256E-90TU-TTR-ND 774-AT28HC256E-90TU-T AT28HC256E-90TU-T AT28HC256E-90TU-T AT28HC256E-90TU-T
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns
Cycle Time 1.00E7 ns 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S20PHI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5SP256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details