Microchip Technology, Inc. Memory - Flash - AT45DB081B-TC-2.5 AT45DB081B-TC-2.5

Description
Manufacturer: Microchip Technology Win Source Part Number: 221157-AT45DB081B-TC -2.5 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 15MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 221157-AT45DB081B-TC -2.5 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 15MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT45DB081B-TC-2.5 - 221157-AT45DB081B-TC-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT45DB081B-TC-2.5
221157-AT45DB081B-TC-2.5
Memory - Flash - AT45DB081B-TC-2.5 221157-AT45DB081B-TC-2.5
Manufacturer: Microchip Technology Win Source Part Number: 221157-AT45DB081B-TC -2.5 Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 8Mb (264 Bytes x 4096 pages) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: FLASH Max Frequency: 15MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221157-AT45DB081B-TC-2.5
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: FLASH
Max Frequency: 15MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
15MHZ Memory IC and Storage Component - 774-AT45DB081B-TC-2.5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15MHZ Memory IC and Storage Component
774-AT45DB081B-TC-2.5
15MHZ Memory IC and Storage Component 774-AT45DB081B-TC-2.5
IC FLASH 8MBIT 15MHZ 28TSOP Product overview: AT45DB081B-TC-2.5 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-TC-2. 5 can be used for catalog matching and distributor lookup.

IC FLASH 8MBIT 15MHZ 28TSOP Product overview: AT45DB081B-TC-2.5 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-TC-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT45DB081B-TC-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 8Mbit SPI 15 MHz 28-TSOP

FLASH Memory IC 8Mbit SPI 15 MHz 28-TSOP

Buy Now Datasheet
IC FLASH 8MBIT SPI 15MHZ 28TSOP

IC FLASH 8MBIT SPI 15MHZ 28TSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 221157-AT45DB081B-TC-2.5 774-AT45DB081B-TC-2.5 AT45DB081B-TC-2.5 AT45DB081B-TC-2.5
Product Name Memory - Flash - AT45DB081B-TC-2.5 15MHZ Memory IC and Storage Component Memory Memory
Memory Category Flash; FLASH Flash Flash; FLASH Flash; Flash
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers
Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - LE28F4001CTS12-MPB-E - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 4000 kbits
View Details