Microchip Technology, Inc. Memory - EEPROM - AT28HC64B-90PU AT28HC64B-90PU

Description
Manufacturer: Microchip Technology Win Source Part Number: 078853-AT28HC64B-90P U Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 078853-AT28HC64B-90P U Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC64B-90PU - 078853-AT28HC64B-90PU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC64B-90PU
078853-AT28HC64B-90PU
Memory - EEPROM - AT28HC64B-90PU 078853-AT28HC64B-90PU
Manufacturer: Microchip Technology Win Source Part Number: 078853-AT28HC64B-90P U Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078853-AT28HC64B-90PU
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory - AT28HC64B-90PU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 90ns 28-PDIP

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC64B-90PU
Memory IC and Storage Component 774-AT28HC64B-90PU
IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28HC64B-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-90PU can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28DIP Product overview: AT28HC64B-90PU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC64B-90PU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28HC64B-90PU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 90 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 90 ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28HC64B-90PU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28HC64B-90PU
Integrated Circuits (ICs) - Memory AT28HC64B-90PU
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
EEPROM, 8KX8, 90ns, Parallel, CMOS, PDIP28, 15.24MM, GREEN, PLASTIC, MS-011AB, DIP-28 - 17090-AT28HC64B-90PU - Utmel Electronic Limited
Hong Kong, China
EEPROM, 8KX8, 90ns, Parallel, CMOS, PDIP28, 15.24MM, GREEN, PLASTIC, MS-011AB, DIP-28
17090-AT28HC64B-90PU
EEPROM, 8KX8, 90ns, Parallel, CMOS, PDIP28, 15.24MM, GREEN, PLASTIC, MS-011AB, DIP-28 17090-AT28HC64B-90PU
EEPROM, 8KX8, 90ns, Parallel, CMOS, PDIP28, 15.24MM, GREEN, PLASTIC, MS-011AB, DIP-28

EEPROM, 8KX8, 90ns, Parallel, CMOS, PDIP28, 15.24MM, GREEN, PLASTIC, MS-011AB, DIP-28

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 078853-AT28HC64B-90PU AT28HC64B-90PU-ND 774-AT28HC64B-90PU AT28HC64B-90PU AT28HC64B-90PU AT28HC64B-90PU 17090-AT28HC64B-90PU
Product Name Memory - EEPROM - AT28HC64B-90PU Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory EEPROM, 8KX8, 90ns, Parallel, CMOS, PDIP28, 15.24MM, GREEN, PLASTIC, MS-011AB, DIP-28
Memory Category EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; 28-PDIP DIP; "28-DIP (0.600"", 15.24mm)" Tube DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 71016S12PH - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8429D-MSP - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers