Microchip Technology, Inc. Memory - Flash - AT29C1024-15JI AT29C1024-15JI

Description
Manufacturer: Microchip Technology Win Source Part Number: 911915-AT29C1024-15J I Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 1Mb (64K x 16) Parallel 150 ns 44-PLCC (16.6x16.6) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT29C1024 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 911915-AT29C1024-15J I Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 1Mb (64K x 16) Parallel 150 ns 44-PLCC (16.6x16.6) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT29C1024 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29C1024-15JI - 911915-AT29C1024-15JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C1024-15JI
911915-AT29C1024-15JI
Memory - Flash - AT29C1024-15JI 911915-AT29C1024-15JI
Manufacturer: Microchip Technology Win Source Part Number: 911915-AT29C1024-15J I Operating Temperature Range: -40°C ~ 85°C (TC) Features: FLASH Memory IC 1Mb (64K x 16) Parallel 150 ns 44-PLCC (16.6x16.6) Package: Tube Package: 44-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: AT29C1024 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 27 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.32.0071

Manufacturer: Microchip Technology
Win Source Part Number: 911915-AT29C1024-15JI
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: FLASH Memory IC 1Mb (64K x 16) Parallel 150 ns 44-PLCC (16.6x16.6)
Package: Tube
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT29C1024
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C1024-15JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C1024-15JI
Memory IC and Storage Component 774-AT29C1024-15JI
IC FLASH 1MBIT PARALLEL 44PLCC Product overview: AT29C1024-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-15JI can be used for catalog matching and distributor lookup.

IC FLASH 1MBIT PARALLEL 44PLCC Product overview: AT29C1024-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C1024-15JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29C1024-15JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 150 ns 44-PLCC (16.6x16.6)

FLASH Memory IC 1Mbit Parallel 150 ns 44-PLCC (16.6x16.6)

Buy Now Datasheet
IC FLASH 1MBIT PARALLEL 44PLCC

IC FLASH 1MBIT PARALLEL 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911915-AT29C1024-15JI 774-AT29C1024-15JI AT29C1024-15JI AT29C1024-15JI
Product Name Memory - Flash - AT29C1024-15JI Memory IC and Storage Component Memory Memory
Memory Category Flash Flash Flash; FLASH Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 44-PLCC (16.6x16.6) 44-LCC (J-Lead) 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NMC27C256BN150 - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 256 kbits
Supply Voltage 28-DIP (0.600, 15.24mm)
View Details
2 suppliers
Quad Memory IC and Storage Component - 774-S25FL116K0XMFA010 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash; Non-Volatile
Cycle Time 3.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 27S19ADM/B - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers