FLASH Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 768964-AT29C020-90JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Part Status: Obsolete(EOL)
Family Name: AT29C020
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): M29F002NT-120XK6; M29F002NT-120XK6TR; A29002UL-55; A290021TL-120;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT29C020-90JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-90JI can be used for catalog matching and distributor lookup.
IC FLASH 2MBIT PARALLEL 32PLCC
IC FLASH 2MBIT PARALLEL 32PLCC
IC FLASH 2MBIT PARALLEL 32PLCC
FLASH Memory IC 2Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C020-90JI-ND | 768964-AT29C020-90JI | 774-AT29C020-90JI | AT29C020-90JI | AT29C020-90JI | AT29C020-90JI | AT29C020-90JI |
| Product Name | Memory | Memory - Flash - AT29C020-90JI | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits | ||
| Package Type | PLCC; 32-LCC (J-Lead) | Tube | 32-LCC (J-Lead) | 32-LCC (J-Lead) |