IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT29BV020-20JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29BV020-20JC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911909-AT29BV020-20J
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 2Mb (256K x 8) Parallel 200 ns 32-PLCC (13.97x11.43)
Package: Tube
Package: 32-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT29BV020
Categories: Integrated Circuits (ICs)
Case / Package: 32-PLCC (13.97x11.43)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
IC FLASH 2MBIT PARALLEL 32PLCC
IC FLASH 2MBIT PARALLEL 32PLCC
FLASH Memory IC 2Mbit Parallel 200 ns 32-PLCC (13.97x11.43)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29BV020-20JC | 911909-AT29BV020-20JC | AT29BV020-20JC | AT29BV020-20JC | AT29BV020-20JC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT29BV020-20JC | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | |
| Cycle Time | 2.00E7 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |