Microchip Technology, Inc. Memory - AT29LV512-12TU AT29LV512-12TU

Description
Manufacturer: Atmel Win Source Part Number: 1148369-AT29LV512-12 TU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148369-AT29LV512-12 TU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV512-12TU - 1148369-AT29LV512-12TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT29LV512-12TU
1148369-AT29LV512-12TU
Memory - AT29LV512-12TU 1148369-AT29LV512-12TU
Manufacturer: Atmel Win Source Part Number: 1148369-AT29LV512-12 TU Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148369-AT29LV512-12TU
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AT29LV512-12TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29LV512-12TU
Memory IC and Storage Component 774-AT29LV512-12TU
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29LV512-12TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV512-12TU can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29LV512-12TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV512-12TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT29LV512-12TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-TSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 120ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29LV512-12TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV512-12TU
Integrated Circuits (ICs) - Memory AT29LV512-12TU
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT29LV512-12TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 120 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 120 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148369-AT29LV512-12TU 774-AT29LV512-12TU AT29LV512-12TU-ND AT29LV512-12TU AT29LV512-12TU AT29LV512-12TU AT29LV512-12TU
Product Name Memory - AT29LV512-12TU Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash Flash; Non-Volatile Flash Flash; Non-Volatile Flash; FLASH Flash; Flash Flash; FLASH
Access Time 120 ns 120 ns 120 ns 120 ns 120 ns
Cycle Time 2.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rochester Electronics
Specs
Memory Category Flash; Flash
Density 16000 kbits
View Details
Memory - Memory - Controllers - DP8421AV-25 - 080616-DP8421AV-25 - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type PLCC; 68-PLCC
Supply Voltage 4.5 V ~ 5.5 V
View Details
4 suppliers
Flash Memory - 1882521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 63608701 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers