Manufacturer: Atmel
Win Source Part Number: 1148450-AT45D041A-JC
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
IC FLASH 4MBIT SPI 15MHZ 32PLCC Product overview: AT45D041A-JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45D041A-JC can be used for catalog matching and distributor lookup.
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 15MHz 32-PLCC (13.97x11.43)
IC FLASH 4MBIT SPI 15MHZ 32PLCC
IC FLASH 4MBIT SPI 15MHZ 32PLCC
FLASH Memory IC 4Mbit SPI 15 MHz 32-PLCC (13.97x11.43)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148450-AT45D041A-JC | 774-AT45D041A-JC | AT45D041A-JC-ND | AT45D041A-JC | AT45D041A-JC | AT45D041A-JC |
| Product Name | Memory - AT45D041A-JC | 15MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Cycle Time | 1.40E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | Tube | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) |