FLASH Memory IC 1Mb (128K x 8) Parallel 90ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
FLASH Memory IC 1Mbit Parallel 90 ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT49BV001T-90TI-ND | AT49BV001T-90TI | AT49BV001T-90TI | AT49BV001T-90TI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |