IC FLASH 4MBIT PARALLEL 32PLCC Product overview: AT29C040A-12JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C040A-12JC can be used for catalog matching and distributor lookup.
Win Source Part Number: 1046492-AT29C040A-12
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Technology: FLASH
Memory Type: Non-Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 120 ns
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: 0°C ~ 70°C (TC)
Memory Format: FLASH
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AT29C040A-12JCAT29C0
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
Mfr: Microchip Technology
Base Product Number: AT29C040
Product Status: Obsolete
RoHS Status: RoHS non-compliant
FLASH Memory IC 4Mb (512K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
FLASH Memory IC 4Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC FLASH 4MBIT PARALLEL 32PLCC
IC FLASH 4MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C040A-12JC | 1046492-AT29C040A-12JC | AT29C040A-12JC-ND | AT29C040A-12JC | AT29C040A-12JC | AT29C040A-12JC |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |
| Cycle Time | 1.00E7 ns | 1.00E7 ns | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |