Microchip Technology, Inc. Memory AT49BV001NT-12TI

Description
IC FLASH 1MBIT PARALLEL 32TSOP
Description
IC FLASH 1MBIT PARALLEL 32TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AT49BV001NT-12TI is a 1 megabit (128K x 8) Flash memory device designed for in-system reprogrammability with a single supply voltage range of 2.7 to 3.6V. It features a fast read access time of 120 ns and supports a fast erase cycle time of 10 seconds. The memory is organized into a sector architecture that includes one 16-Kbyte boot block, two 8-Kbyte parameter blocks, and two main memory blocks (32K and 64K bytes). Programming is performed on a byte-by-byte basis with a typical time of 30 µs per byte, and the device supports up to 10,000 write cycles. It incorporates hardware data protection and a DATA polling feature for end-of-program detection. The device operates with low power dissipation, consuming 25 mA during active operation and only 50 µA in CMOS standby mode. The AT49BV001NT-12TI is suitable for applications requiring reliable non-volatile memory with efficient programming and erasing capabilities.

Datasheet Summary
Powered by GS/AI

The AT49BV001NT-12TI is a 1 megabit (128K x 8) Flash memory device designed for in-system reprogrammability with a single supply voltage range of 2.7 to 3.6V. It features a fast read access time of 120 ns and supports a fast erase cycle time of 10 seconds. The memory is organized into a sector architecture that includes one 16-Kbyte boot block, two 8-Kbyte parameter blocks, and two main memory blocks (32K and 64K bytes). Programming is performed on a byte-by-byte basis with a typical time of 30 µs per byte, and the device supports up to 10,000 write cycles. It incorporates hardware data protection and a DATA polling feature for end-of-program detection. The device operates with low power dissipation, consuming 25 mA during active operation and only 50 µA in CMOS standby mode. The AT49BV001NT-12TI is suitable for applications requiring reliable non-volatile memory with efficient programming and erasing capabilities.

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 1MBIT PARALLEL 32TSOP

IC FLASH 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT49BV001NT-12TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 1Mbit Parallel 120 ns 32-TSOP

FLASH Memory IC 1Mbit Parallel 120 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number AT49BV001NT-12TI AT49BV001NT-12TI
Product Name Memory Memory
Memory Category Flash; Flash Flash; FLASH
Access Time 120 ns 120 ns
Density 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - 28028557 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details