Microchip Technology, Inc. 2Kb I2C compatible Serial Present Detect Serial EEPROM AT34C02D

Description
The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT34C02D is designed to support the JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) function used in DDR, DDR2, and DDR3 Dual Inline Memory Modules (DIMM). In order to comply with this standard, the device includes a software write protection feature for the lower 128 bytes of the EEPROM that can be made permanent. Additional Features 256 x 8 (2 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz (5V) clock compatibility Supports up to 8 devices on the bus JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) Compliant EEPROM Specification for use in DDR, DDR2, and DDR3 DIMM Modules Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 1 mA (Typ), 2 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Available in 8-pad 2x3mm UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA Packages
Datasheet
Description
The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT34C02D is designed to support the JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) function used in DDR, DDR2, and DDR3 Dual Inline Memory Modules (DIMM). In order to comply with this standard, the device includes a software write protection feature for the lower 128 bytes of the EEPROM that can be made permanent. Additional Features 256 x 8 (2 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz (5V) clock compatibility Supports up to 8 devices on the bus JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) Compliant EEPROM Specification for use in DDR, DDR2, and DDR3 DIMM Modules Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 1 mA (Typ), 2 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Available in 8-pad 2x3mm UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA Packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible Serial Present Detect Serial EEPROM - AT34C02D - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible Serial Present Detect Serial EEPROM
AT34C02D
2Kb I2C compatible Serial Present Detect Serial EEPROM AT34C02D
The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options. The AT34C02D is designed to support the JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) function used in DDR, DDR2, and DDR3 Dual Inline Memory Modules (DIMM). In order to comply with this standard, the device includes a software write protection feature for the lower 128 bytes of the EEPROM that can be made permanent. Additional Features 256 x 8 (2 Kbit) 2-Wire Serial Interface, I2C Compatible 400 kHz and 1 MHz (5V) clock compatibility Supports up to 8 devices on the bus JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) Compliant EEPROM Specification for use in DDR, DDR2, and DDR3 DIMM Modules Self-Timed Erase and Write Cycles (5 ms max.) Low Power Consumption Read current 1 mA (Typ), 2 mA (Max) Write current 2 mA (Typ), 3 mA (Max) Standby current 6 uA (Max) Hardware Write-Protect Pin More than 1 million erase/write cycles Data retention > 100 years Available in 8-pad 2x3mm UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA Packages

The Microchip AT34C02D is a 2 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 256 x 8 and is optimized for use in consumer and industrial applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is available in a variety of space-saving packaging options.

The AT34C02D is designed to support the JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) function used in DDR, DDR2, and DDR3 Dual Inline Memory Modules (DIMM). In order to comply with this standard, the device includes a software write protection feature for the lower 128 bytes of the EEPROM that can be made permanent.

Additional Features

    • 256 x 8 (2 Kbit)
    • 2-Wire Serial Interface, I2C Compatible
      • 400 kHz and 1 MHz (5V) clock compatibility
      • Supports up to 8 devices on the bus
    • JEDEC EE1002 and EE1002A Serial Presence Detect (SPD) Compliant
      • EEPROM Specification for use in DDR, DDR2, and DDR3 DIMM Modules
    • Self-Timed Erase and Write Cycles (5 ms max.)
    • Low Power Consumption
      • Read current 1 mA (Typ), 2 mA (Max)
      • Write current 2 mA (Typ), 3 mA (Max)
      • Standby current 6 uA (Max)
    • Hardware Write-Protect Pin
    • More than 1 million erase/write cycles
    • Data retention > 100 years
    • Available in 8-pad 2x3mm UDFN, 8-lead TSSOP, 8-lead JEDEC SOIC, and 8-ball VFBGA Packages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT34C02D
Product Name 2Kb I2C compatible Serial Present Detect Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
Memory - 5962F1120102QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details