FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 15MHz 8-SOIC
IC FLASH 4MBIT SPI 15MHZ 8SOIC
FLASH Memory IC 4Mbit SPI 15 MHz 8-SOIC
IC FLASH 4MBIT SPI 15MHZ 8SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB041B-SI-2.5-ND | AT45DB041B-SI-2.5 | AT45DB041B-SI-2.5 | AT45DB041B-SI-2.5 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |