Microchip Technology, Inc. Memory AT49BV002AT-70JI

Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT49BV002AT-70JI-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mb (256K x 8) Parallel 70ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Flash - AT49BV002AT-70JI - 769031-AT49BV002AT-70JI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT49BV002AT-70JI
769031-AT49BV002AT-70JI
Memory - Flash - AT49BV002AT-70JI 769031-AT49BV002AT-70JI
Manufacturer: Microchip Technology Win Source Part Number: 769031-AT49BV002AT-7 0JI Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: FLASH Operating Supply Voltage: 2.7 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 2Mb (256K x 8) Access Time: 70ns Part Status: Obsolete(EOL) Family Name: AT49BV002A Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 50μs Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): AM29F002BT-90JE; Am29F002BT-90JK; M29F002NT-120XK6; M29F002NT-120XK6TR; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 769031-AT49BV002AT-70JI
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 2.7 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 70ns
Part Status: Obsolete(EOL)
Family Name: AT49BV002A
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 50μs
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): AM29F002BT-90JE; Am29F002BT-90JK; M29F002NT-120XK6; M29F002NT-120XK6TR;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT49BV002AT-70JI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT49BV002AT-70JI
Memory IC and Storage Component 774-AT49BV002AT-70JI
IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49BV002AT-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002AT-70JI can be used for catalog matching and distributor lookup.

IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT49BV002AT-70JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT49BV002AT-70JI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT49BV002AT-70JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 2Mbit Parallel 70 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT49BV002AT-70JI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT49BV002AT-70JI
Integrated Circuits (ICs) - Memory AT49BV002AT-70JI
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 2MBIT PARALLEL 32PLCC

IC FLASH 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT49BV002AT-70JI-ND 769031-AT49BV002AT-70JI 774-AT49BV002AT-70JI AT49BV002AT-70JI AT49BV002AT-70JI AT49BV002AT-70JI
Product Name Memory Memory - Flash - AT49BV002AT-70JI Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type PLCC; 32-LCC (J-Lead) Tube 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - S25FL127SABBHIC00Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details