Microchip Technology, Inc. Memory AT28LV64B-25PI

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP
Request a Quote
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28LV64B-25PI is a 64Kbit electrically erasable programmable read-only memory (EEPROM) from Quarktwin Technology Ltd. It operates on a single 3.3V supply and features a fast read access time of 250 ns. The device supports low-power dissipation with an active current of 15 mA and a CMOS standby current of 20 µA. This EEPROM allows for automatic page write operations, enabling the writing of 1 to 64 bytes in a single cycle with a maximum page write cycle time of 10 ms. It includes hardware and software data protection mechanisms to prevent inadvertent writes, ensuring data integrity. The device has an endurance of 100,000 write cycles and a data retention period of up to 10 years. The AT28LV64B-25PI is available in various package types, including PDIP, and is suitable for both commercial and industrial temperature ranges. Its JEDEC-approved pinout simplifies integration into existing designs. This product is ideal for applications requiring reliable non-volatile memory with efficient power consumption and fast access times.

Datasheet Summary
Powered by GS/AI

The AT28LV64B-25PI is a 64Kbit electrically erasable programmable read-only memory (EEPROM) from Quarktwin Technology Ltd. It operates on a single 3.3V supply and features a fast read access time of 250 ns. The device supports low-power dissipation with an active current of 15 mA and a CMOS standby current of 20 µA. This EEPROM allows for automatic page write operations, enabling the writing of 1 to 64 bytes in a single cycle with a maximum page write cycle time of 10 ms. It includes hardware and software data protection mechanisms to prevent inadvertent writes, ensuring data integrity. The device has an endurance of 100,000 write cycles and a data retention period of up to 10 years. The AT28LV64B-25PI is available in various package types, including PDIP, and is suitable for both commercial and industrial temperature ranges. Its JEDEC-approved pinout simplifies integration into existing designs. This product is ideal for applications requiring reliable non-volatile memory with efficient power consumption and fast access times.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28LV64B-25PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP

EEPROM Memory IC 64Kb (8K x 8) Parallel 250ns 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28LV64B-25PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28LV64B-25PI
Integrated Circuits (ICs) - Memory AT28LV64B-25PI
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site
IC EEPROM 64KBIT PARALLEL 28DIP

IC EEPROM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT28LV64B-25PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 250 ns 28-PDIP

EEPROM Memory IC 64Kbit Parallel 250 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28LV64B-25PI-ND AT28LV64B-25PI AT28LV64B-25PI AT28LV64B-25PI
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28302961 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - CAT24C08YGI-T3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details