Microchip Technology, Inc. Integrated Circuits (ICs) - Memory AT28LV010-20TU-235

Description
Win Source Part Number: 1190028-AT28LV010-20 TU-235 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A991B1B2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28LV010-20TU-235-N D,AT28LV010-20TU-235 CT,AT28LV010-20TU-23 5DKR,AT28LV010-20TU- 235TR Base Product Number: AT28LV010
Request a Quote
Description
Win Source Part Number: 1190028-AT28LV010-20 TU-235 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A991B1B2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28LV010-20TU-235-N D,AT28LV010-20TU-235 CT,AT28LV010-20TU-23 5DKR,AT28LV010-20TU- 235TR Base Product Number: AT28LV010
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT28LV010-20TU-235 is a 1 megabit (128K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low voltage operation with a supply range of 3.0V to 3.6V. It features a fast read access time of 200 ns and supports a page write cycle time of 10 ms, allowing for the writing of 1 to 128 bytes of data simultaneously. The device is built using high reliability CMOS technology, offering an endurance of 100,000 write cycles and a data retention period of up to 10 years. The AT28LV010 operates similarly to Static RAM, simplifying integration into systems without the need for external components. It includes automatic page write operations with internal address and data latches, and it supports data polling for end-of-write detection. The device also incorporates hardware and software data protection features to prevent accidental writes. It is available in a 32-lead TSOP package and is suitable for industrial temperature applications ranging from -40°C to 85°C. The product is compliant with green packaging standards, being Pb/Halide-free.

Datasheet Summary
Powered by GS/AI

The AT28LV010-20TU-235 is a 1 megabit (128K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM) designed for low voltage operation with a supply range of 3.0V to 3.6V. It features a fast read access time of 200 ns and supports a page write cycle time of 10 ms, allowing for the writing of 1 to 128 bytes of data simultaneously. The device is built using high reliability CMOS technology, offering an endurance of 100,000 write cycles and a data retention period of up to 10 years. The AT28LV010 operates similarly to Static RAM, simplifying integration into systems without the need for external components. It includes automatic page write operations with internal address and data latches, and it supports data polling for end-of-write detection. The device also incorporates hardware and software data protection features to prevent accidental writes. It is available in a 32-lead TSOP package and is suitable for industrial temperature applications ranging from -40°C to 85°C. The product is compliant with green packaging standards, being Pb/Halide-free.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1190028-AT28LV010-20TU-235 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1190028-AT28LV010-20TU-235
Integrated Circuits (ICs) - Memory 1190028-AT28LV010-20TU-235
Win Source Part Number: 1190028-AT28LV010-20 TU-235 Category: Integrated Circuits (ICs)>Memory Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 200 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 32-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 32-TSOP Temperature Range - Operating: -40°C ~ 85°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A991B1B2 Fake Threat In the Open Market: 55 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Other Names: AT28LV010-20TU-235-N D,AT28LV010-20TU-235 CT,AT28LV010-20TU-23 5DKR,AT28LV010-20TU- 235TR Base Product Number: AT28LV010

Win Source Part Number: 1190028-AT28LV010-20TU-235
Category: Integrated Circuits (ICs)>Memory
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 200 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 32-TSOP
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A991B1B2
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Other Names: AT28LV010-20TU-235-ND,AT28LV010-20TU-235CT,AT28LV010-20TU-235DKR,AT28LV010-20TU-235TR
Base Product Number: AT28LV010

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28LV010-20TU-235 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28LV010-20TU-235
Memory IC and Storage Component 774-AT28LV010-20TU-235
IC EEPROM 1MBIT PARALLEL 32TSOP Product overview: AT28LV010-20TU-235 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20TU-2 35 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT PARALLEL 32TSOP Product overview: AT28LV010-20TU-235 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20TU-235 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28LV010-20TU-235CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-TSOP

EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-TSOP

Buy Now Datasheet
IC EEPROM 1MBIT PARALLEL 32TSOP

IC EEPROM 1MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT28LV010-20TU-235 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 200 ns 32-TSOP

EEPROM Memory IC 1Mbit Parallel 200 ns 32-TSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28LV010-20TU-235 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28LV010-20TU-235
Integrated Circuits (ICs) - Memory - Memory AT28LV010-20TU-235
IC EEPROM 1MBIT PARALLEL 32TSOP

IC EEPROM 1MBIT PARALLEL 32TSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1190028-AT28LV010-20TU-235 774-AT28LV010-20TU-235 AT28LV010-20TU-235CT-ND AT28LV010-20TU-235 AT28LV010-20TU-235 AT28LV010-20TU-235
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 200 ns 200 ns 200 ns 200 ns
Cycle Time 1.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V -3.3V; 3.135 3V ~ 3.6V 3.6V; 3V ~ 3.6V 32-TFSOP (0.724, 18.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71256S35TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 35 ns
Density 256 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - 8 611 200 833 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers