FLASH Memory IC 2Mbit Parallel 150 ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
IC FLASH 2MBIT PARALLEL 32PLCC
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29LV020-15JU | AT29LV020-15JU | AT29LV020-15JU |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; FLASH | Flash; Flash | Flash; Non-Volatile |
| Access Time | 150 ns | 150 ns | 150 ns |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |