IC FLASH 2MBIT PARALLEL 32PLCC Product overview: AT29C020-15JI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C020-15JI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148302-AT29C020-15J
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
FLASH Memory IC 2Mb (256K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
FLASH Memory IC 2Mbit Parallel 150 ns 32-PLCC (13.97x11.43)
IC FLASH 2MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C020-15JI | 1148302-AT29C020-15JI | AT29C020-15JI-ND | AT29C020-15JI | AT29C020-15JI | AT29C020-15JI |
| Product Name | Memory IC and Storage Component | Memory - AT29C020-15JI | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Flash |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |