FLASH Memory IC 16Mb (528 Bytes x 4096 pages) SPI 13MHz 32-PLCC (13.97x11.43)
FLASH Memory IC 16Mbit SPI 13 MHz 32-PLCC (13.97x11.43)
IC FLASH 16MBIT SPI 13MHZ 32PLCC
IC FLASH 16MBIT SPI 13MHZ 32PLCC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT45DB161-JI-ND | AT45DB161-JI | AT45DB161-JI | AT45DB161-JI |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 16000 kbits | 16000 kbits | 16000 kbits | 16000 kbits |