IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-90PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-90PC can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148339-AT29C256-90P
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
FLASH Memory IC 256Kb (32K x 8) Parallel 90ns 28-PDIP
IC FLASH 256KBIT PARALLEL 28DIP
IC FLASH 256KBIT PARALLEL 28DIP
FLASH Memory IC 256Kbit Parallel 90 ns 28-PDIP
IC FLASH 256KBIT PARALLEL 28DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C256-90PC | 1148339-AT29C256-90PC | AT29C256-90PC-ND | AT29C256-90PC | AT29C256-90PC | AT29C256-90PC | AT29C256-90PC |
| Product Name | Memory IC and Storage Component | Memory - AT29C256-90PC | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; FLASH | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Cycle Time | 1.00E7 ns | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |