Manufacturer: Atmel
Win Source Part Number: 1148490-AT45DB081B-C
Family Name: AT45DB081B
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): S25FL008A0LMAI000; S25FL008A0LNFI003; S25FL008A0LMAI001; S25FL008A0LNAI003 ;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC FLASH 8MBIT SPI 20MHZ 8CASON Product overview: AT45DB081B-CNI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 20MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB081B-CNI can be used for catalog matching and distributor lookup.
FLASH Memory IC 8Mb (264 Bytes x 4096 pages) SPI 20MHz 8-CASON (6x8)
FLASH Memory IC 8Mbit SPI 20 MHz 8-CASON (6x8)
IC FLASH 8MBIT SPI 20MHZ 8CASON
IC FLASH 8MBIT SPI 20MHZ 8CASON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148490-AT45DB081B-CNI | 774-AT45DB081B-CNI | AT45DB081B-CNI-ND | AT45DB081B-CNI | AT45DB081B-CNI | AT45DB081B-CNI |
| Product Name | Memory - AT45DB081B-CNI | 20MHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; FLASH | Flash; Non-Volatile | Flash; Flash |
| Cycle Time | 1.40E7 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tray | 8-VDFN | 8-VDFN |