Microchip Technology, Inc. Memory - Flash - AT29LV256-20TI AT29LV256-20TI

Description
Manufacturer: Microchip Technology Win Source Part Number: 768977-AT29LV256-20T I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT29LV256 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): AT29LV256-20PI; AT29LV256-20TU; AT29LV256-25TI; AT29LV256-15TU; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768977-AT29LV256-20T I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT29LV256 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): AT29LV256-20PI; AT29LV256-20TU; AT29LV256-25TI; AT29LV256-15TU; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - AT29LV256-20TI - 768977-AT29LV256-20TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29LV256-20TI
768977-AT29LV256-20TI
Memory - Flash - AT29LV256-20TI 768977-AT29LV256-20TI
Manufacturer: Microchip Technology Win Source Part Number: 768977-AT29LV256-20T I Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TC) Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: SMD Technology: FLASH Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 200ns Part Status: Obsolete(EOL) Family Name: AT29LV256 Categories: Integrated Circuits (ICs) Memory Format: FLASH Write Cycle Time - Word, Page: 20ms Memory Interface: Parallel Manufacturer Package: 28-TSOP Alternative Parts (Cross-Reference): AT29LV256-20PI; AT29LV256-20TU; AT29LV256-25TI; AT29LV256-15TU; Introduction Date: May 16, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768977-AT29LV256-20TI
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TC)
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: SMD
Technology: FLASH
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 200ns
Part Status: Obsolete(EOL)
Family Name: AT29LV256
Categories: Integrated Circuits (ICs)
Memory Format: FLASH
Write Cycle Time - Word, Page: 20ms
Memory Interface: Parallel
Manufacturer Package: 28-TSOP
Alternative Parts (Cross-Reference): AT29LV256-20PI; AT29LV256-20TU; AT29LV256-25TI; AT29LV256-15TU;
Introduction Date: May 16, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
3.3V Memory IC and Storage Component - 774-AT29LV256-20TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-AT29LV256-20TI
3.3V Memory IC and Storage Component 774-AT29LV256-20TI
IC FLASH 256KBIT 200NS 28TSOP / NOR Flash Parallel 3.3V 256K-bit 32K x 8 200ns 28-Pin TSOP-I Product overview: AT29LV256-20TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV256-20TI can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT 200NS 28TSOP / NOR Flash Parallel 3.3V 256K-bit 32K x 8 200ns 28-Pin TSOP-I Product overview: AT29LV256-20TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV256-20TI can be used for catalog matching and distributor lookup.

Supplier's Site
IC FLASH 256KBIT PARALLEL 28TSOP

IC FLASH 256KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - AT29LV256-20TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 200 ns 28-TSOP

FLASH Memory IC 256Kbit Parallel 200 ns 28-TSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768977-AT29LV256-20TI 774-AT29LV256-20TI AT29LV256-20TI AT29LV256-20TI
Product Name Memory - Flash - AT29LV256-20TI 3.3V Memory IC and Storage Component Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Access Time 200 ns 200 ns 200 ns 200 ns
Cycle Time 2.00E7 ns 2.00E7 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Memory Category Flash; FLASH
Cycle Time 96 ns
Density 16000 kbits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256TTSA15Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details