Microchip Technology, Inc. Memory AT29LV256-15JI-T

Description
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote
Description
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT29LV256-15JI-T is a 3-volt-only Flash Programmable Erasable Read Only Memory (PEROM) with a capacity of 256K bits, organized as 32,768 words by 8 bits. It operates within a supply voltage range of 3V to 3.6V and features a fast read access time of 150 ns. The device supports low power dissipation, with an active current of 15 mA and a CMOS standby current of 40 µA. Programming is performed on a sector basis, with 512 sectors of 64 bytes each, allowing for a single cycle reprogram (erase and program) with a maximum sector program cycle time of 20 ms. The AT29LV256 includes internal address and data latches for efficient data handling and features software data protection to prevent inadvertent programming. Typical endurance exceeds 10,000 cycles, making it suitable for applications requiring reliable memory storage. The device is compatible with both CMOS and TTL logic levels, and it is available in multiple package types, including PLCC and TSOP. Its operational temperature ranges cover both commercial and industrial specifications, making it versatile for various applications.

Datasheet Summary
Powered by GS/AI

The AT29LV256-15JI-T is a 3-volt-only Flash Programmable Erasable Read Only Memory (PEROM) with a capacity of 256K bits, organized as 32,768 words by 8 bits. It operates within a supply voltage range of 3V to 3.6V and features a fast read access time of 150 ns. The device supports low power dissipation, with an active current of 15 mA and a CMOS standby current of 40 µA. Programming is performed on a sector basis, with 512 sectors of 64 bytes each, allowing for a single cycle reprogram (erase and program) with a maximum sector program cycle time of 20 ms. The AT29LV256 includes internal address and data latches for efficient data handling and features software data protection to prevent inadvertent programming. Typical endurance exceeds 10,000 cycles, making it suitable for applications requiring reliable memory storage. The device is compatible with both CMOS and TTL logic levels, and it is available in multiple package types, including PLCC and TSOP. Its operational temperature ranges cover both commercial and industrial specifications, making it versatile for various applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29LV256-15JI-T-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kb (32K x 8) Parallel 150ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT29LV256-15JI-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

FLASH Memory IC 256Kbit Parallel 150 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT29LV256-15JI-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29LV256-15JI-T
Integrated Circuits (ICs) - Memory AT29LV256-15JI-T
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site
IC FLASH 256KBIT PARALLEL 32PLCC

IC FLASH 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29LV256-15JI-T-ND AT29LV256-15JI-T AT29LV256-15JI-T AT29LV256-15JI-T
Product Name Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type PLCC; 32-LCC (J-Lead) 32-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 520366230906 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers