Microchip AT28LV010-20JU Parallel EEPROM
Microchip AT28LV010-20JU Parallel EEPROM
Microchip AT28LV010-20JU Parallel EEPROM
IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: AT28LV010-20JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28LV010-20JU can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-PLCC (13.97x11.43)
Manufacturer: Microchip Technology
Win Source Part Number: 199379-AT28LV010-20J
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 1Mbit Parallel 200 ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
PARALLEL EEPROM, 1MBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:3V; Access Time:200ns RoHS Compliant: Yes
IC EEPROM 1MBIT PARALLEL 32PLCC
IC EEPROM 1MBIT PARALLEL 32PLCC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1771685 | 1771685P | 774-AT28LV010-20JU | AT28LV010-20JU-ND | 199379-AT28LV010-20JU | AT28LV010-20JU | AT28LV010-20JU | 68T4432 | AT28LV010-20JU | AT28LV010-20JU |
| Product Name | EEPROM | EEPROM | Memory IC and Storage Component | Memory | Memory - EEPROM - AT28LV010-20JU | Memory | Integrated Circuits (ICs) - Memory - Memory | Parallel Eeprom, 1Mbit, Plcc-32; Memory Interface Type Microchip | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | 200 ns | |||
| Number of Words | 128 k | |||||||||
| Bits per Word | 8 bits | 8 bits | ||||||||
| Package Type | PLCC | PLCC | PLCC; 32-LCC (J-Lead) | PLCC; 32-PLCC | 32-LCC (J-Lead) | LCC | 32-LCC (J-Lead) |