The AT29C010A-70TI is a 5-volt-only Flash programmable and erasable read-only memory (PEROM) with a capacity of 1 megabit, organized as 131,072 words by 8 bits. It features a fast read access time of 70 ns and supports sector programming with a cycle time of 10 ms. The device includes 1024 sectors, each containing 128 bytes, and offers internal address and data latches for efficient operation. This memory chip is designed for in-system reprogrammability, requiring only 5-volt commands for programming. It has a typical endurance of over 10,000 write cycles and operates with low power dissipation, consuming 50 mA during active operation and 100 µA in standby mode. The AT29C010A-70TI is compatible with both CMOS and TTL logic levels and is available in various package types, including TSOP, DIP, and PLCC, suitable for commercial and industrial temperature ranges. Data protection features include hardware and software mechanisms to prevent inadvertent programming, and the device supports data polling to indicate the completion of programming cycles. This product is suitable for applications requiring reliable non-volatile memory with efficient programming capabilities.
FLASH Memory IC 1Mb (128K x 8) Parallel 70ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT29C010A-70TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-70TI can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 039351-AT29C010A-70T
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC FLASH 1MBIT PARALLEL 32TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
FLASH Memory IC 1Mbit Parallel 70 ns 32-TSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT29C010A-70TI-ND | 774-AT29C010A-70TI | 039351-AT29C010A-70TI | AT29C010A-70TI | AT29C010A-70TI | AT29C010A-70TI |
| Product Name | Memory | Memory IC and Storage Component | Memory - Flash - AT29C010A-70TI | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash; FLASH | Flash; Non-Volatile | Flash; Flash | Flash; FLASH |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | Tray | SOP; 32-TSOP | 32-TFSOP (0.724\", 18.40mm Width) |