Manufacturer: Atmel
Win Source Part Number: 1148361-AT29LV1024-1
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC FLASH 1MBIT PARALLEL 48TSOP Product overview: AT29LV1024-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29LV1024-15TC can be used for catalog matching and distributor lookup.
FLASH Memory IC 1Mb (64K x 16) Parallel 150ns 48-TSOP
IC FLASH 1MBIT PARALLEL 48TSOP
FLASH Memory IC 1Mbit Parallel 150 ns 48-TSOP
IC FLASH 1MBIT PARALLEL 48TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148361-AT29LV1024-15TC | 774-AT29LV1024-15TC | AT29LV1024-15TC-ND | AT29LV1024-15TC | AT29LV1024-15TC | AT29LV1024-15TC |
| Product Name | Memory - AT29LV1024-15TC | Memory IC and Storage Component | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | Flash | Flash; Non-Volatile | Flash | Flash; Flash | Flash; FLASH | Flash; Non-Volatile |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 2.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |