Microchip Technology, Inc. Memory AT45DB041B-TI-2.5

Description
IC FLASH 4MBIT SPI 15MHZ 28TSOP
Description
IC FLASH 4MBIT SPI 15MHZ 28TSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The AT45DB041B-TI-2.5 is a 4-megabit serial Flash memory device that operates with a supply voltage of 2.5V to 3.6V. It features a Serial Peripheral Interface (SPI) compatible design, allowing for a maximum clock frequency of 20 MHz. The memory is organized into 2048 pages of 264 bytes each, and it includes two SRAM data buffers of the same size, enabling data reception during memory reprogramming. This device supports both page and block erase operations and is optimized for low power consumption, with a typical active read current of 4 mA and a standby current of 2 µA. It includes hardware data protection features and is compliant with RoHS standards. The AT45DB041B is suitable for various applications, including digital voice, image, and program code storage, making it a versatile choice for engineers seeking reliable memory solutions.

Datasheet Summary
Powered by GS/AI

The AT45DB041B-TI-2.5 is a 4-megabit serial Flash memory device that operates with a supply voltage of 2.5V to 3.6V. It features a Serial Peripheral Interface (SPI) compatible design, allowing for a maximum clock frequency of 20 MHz. The memory is organized into 2048 pages of 264 bytes each, and it includes two SRAM data buffers of the same size, enabling data reception during memory reprogramming. This device supports both page and block erase operations and is optimized for low power consumption, with a typical active read current of 4 mA and a standby current of 2 µA. It includes hardware data protection features and is compliant with RoHS standards. The AT45DB041B is suitable for various applications, including digital voice, image, and program code storage, making it a versatile choice for engineers seeking reliable memory solutions.

Suppliers

Company
Product
Description
Supplier Links
IC FLASH 4MBIT SPI 15MHZ 28TSOP

IC FLASH 4MBIT SPI 15MHZ 28TSOP

Supplier's Site Datasheet
Memory - AT45DB041B-TI-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 4Mbit SPI 15 MHz 28-TSOP

FLASH Memory IC 4Mbit SPI 15 MHz 28-TSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number AT45DB041B-TI-2.5 AT45DB041B-TI-2.5
Product Name Memory Memory
Memory Category Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR264M72 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
Memory - 5962-9174402MXX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 256 kbits
View Details
Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details