IC FLASH 1MBIT PARALLEL 32TSOP Product overview: AT29C010A-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C010A-15TC can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 911911-AT29C010A-15T
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: FLASH Memory IC 1Mb (128K x 8) Parallel 150 ns 32-TSOP
Package: Tray
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT29C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0071
FLASH Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
IC FLASH 1MBIT PARALLEL 32TSOP
FLASH Memory IC 1Mbit Parallel 150 ns 32-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT29C010A-15TC | 911911-AT29C010A-15TC | AT29C010A-15TC-ND | AT29C010A-15TC | AT29C010A-15TC | AT29C010A-15TC |
| Product Name | Memory IC and Storage Component | Memory - Flash - AT29C010A-15TC | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash | Flash | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |