Microchip Technology, Inc. Memory AT45DB321D-MU

Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 66MHz 8-VDFN (6x5)
Request a Quote Datasheet
Description
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 66MHz 8-VDFN (6x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT45DB321D-MU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 66MHz 8-VDFN (6x5)

FLASH Memory IC 32Mb (528 Bytes x 8192 pages) SPI 66MHz 8-VDFN (6x5)

Buy Now Datasheet
Memory - AT45DB321D-MU - 1148510-AT45DB321D-MU - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT45DB321D-MU
1148510-AT45DB321D-MU
Memory - AT45DB321D-MU 1148510-AT45DB321D-MU
Manufacturer: Atmel Win Source Part Number: 1148510-AT45DB321D-M U Manufacturer Homepage: www.atmel.com Alternative Parts (Cross-Reference): N25Q032A13EF640E; AT45DB321D-MU-2.5; AT45DB321D-MU-SL954; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 1148510-AT45DB321D-MU
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): N25Q032A13EF640E; AT45DB321D-MU-2.5; AT45DB321D-MU-SL954;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Memory - AT45DB321D-MU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT45DB321D-MU
Integrated Circuits (ICs) - Memory AT45DB321D-MU
IC FLASH 32MBIT SPI 66MHZ 8VDFN

IC FLASH 32MBIT SPI 66MHZ 8VDFN

Supplier's Site
IC FLASH 32MBIT SPI 66MHZ 8VDFN

IC FLASH 32MBIT SPI 66MHZ 8VDFN

Supplier's Site Datasheet
IC FLASH 32MBIT SPI 66MHZ 8VDFN

IC FLASH 32MBIT SPI 66MHZ 8VDFN

Supplier's Site Datasheet
Memory - AT45DB321D-MU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 32Mbit SPI 66 MHz 8-VDFN (6x5)

FLASH Memory IC 32Mbit SPI 66 MHz 8-VDFN (6x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT45DB321D-MU-ND 1148510-AT45DB321D-MU AT45DB321D-MU AT45DB321D-MU AT45DB321D-MU AT45DB321D-MU
Product Name Memory Memory - AT45DB321D-MU Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Flash Flash Flash; Non-Volatile Flash; Flash Flash; FLASH Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1008CW-45/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 5962-8852506UA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 150 ns
Density 256 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers