The AT45DB041B-TC is a 4-megabit serial Flash memory device that operates with a supply voltage of 2.5V to 3.6V. It features a Serial Peripheral Interface (SPI) compatible design, allowing for a maximum clock frequency of 20 MHz. The memory is organized into 2048 pages of 264 bytes each, and it includes two SRAM data buffers of the same size, enabling data reception while reprogramming the Flash memory. This device supports both page and block erase operations and offers continuous read capability, making it suitable for applications such as code shadowing. It has a low active read current of 4 mA and a standby current of 2 µA, contributing to its low power dissipation. The AT45DB041B-TC also includes hardware data protection features and is available in various package options, including a 28-lead Thin Small Outline Package (TSOP). It is compliant with RoHS standards, ensuring it is environmentally friendly. The device is suitable for both commercial and industrial applications, with operating temperature ranges of 0°C to 70°C and -40°C to 85°C, respectively.
Manufacturer: Microchip Technology
Win Source Part Number: 221142-AT45DB041B-TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 4Mb (264 Bytes x 2048 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: FLASH
Max Frequency: 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
FLASH Memory IC 4Mb (264 Bytes x 2048 pages) SPI 20MHz 28-TSOP
FLASH NOR 4MB TSOP Product overview: AT45DB041B-TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4MB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 4MB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45DB041B-TC can be used for catalog matching and distributor lookup.
IC FLASH 4MBIT SPI 20MHZ 28TSOP
IC FLASH 4MBIT SPI 20MHZ 28TSOP
FLASH Memory IC 4Mbit SPI 20 MHz 28-TSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 221142-AT45DB041B-TC | AT45DB041B-TC-ND | 774-AT45DB041B-TC | AT45DB041B-TC | AT45DB041B-TC | AT45DB041B-TC |
| Product Name | Memory - Flash - AT45DB041B-TC | Memory | 4MB Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Non-Volatile | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | SOP; 28-TSOP | TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" | TSSOP; Tube | SSOP; TSSOP | SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) | |
| Supply Voltage | 2.7 V ~ 3.6 V | 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V | 3.6V; 2.7V ~ 3.6V |