Microchip Technology, Inc. Memory AT29C512-70TU

Description
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet
Description
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C512-70TU-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-TSOP

FLASH Memory IC 512Kb (64K x 8) Parallel 70ns 32-TSOP

Buy Now Datasheet
Memory - Flash - AT29C512-70TU - 078888-AT29C512-70TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C512-70TU
078888-AT29C512-70TU
Memory - Flash - AT29C512-70TU 078888-AT29C512-70TU
Manufacturer: Microchip Technology Win Source Part Number: 078888-AT29C512-70TU Packaging: Tray Mounting: SMD (SMT) Technology: FLASH Memory Size: 512Kb (64K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 32-TSOP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078888-AT29C512-70TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT29C512-70TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT29C512-70TU
Memory IC and Storage Component 774-AT29C512-70TU
IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29C512-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-70TU can be used for catalog matching and distributor lookup.

IC FLASH 512KBIT PARALLEL 32TSOP Product overview: AT29C512-70TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C512-70TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C512-70TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C512-70TU
Integrated Circuits (ICs) - Memory AT29C512-70TU
IC FLASH 512KBIT PARALLEL 32TSOP

IC FLASH 512KBIT PARALLEL 32TSOP

Supplier's Site
Memory - AT29C512-70TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 512Kbit Parallel 70 ns 32-TSOP

FLASH Memory IC 512Kbit Parallel 70 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C512-70TU-ND 078888-AT29C512-70TU 774-AT29C512-70TU AT29C512-70TU AT29C512-70TU AT29C512-70TU
Product Name Memory Memory - Flash - AT29C512-70TU Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Flash Flash; Non-Volatile Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "32-TFSOP (0.724"", 18.40mm Width)" SOP; 32-TSOP Tray 32-TFSOP (0.724\", 18.40mm Width)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details
Memory - MYX4DDR364M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.07 ns
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details