Microchip Technology, Inc. Memory - EEPROM - AT28HC256E-90SU AT28HC256E-90SU

Description
Manufacturer: Microchip Technology Win Source Part Number: 199375-AT28HC256E-90 SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199375-AT28HC256E-90 SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT28HC256E-90SU - 199375-AT28HC256E-90SU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28HC256E-90SU
199375-AT28HC256E-90SU
Memory - EEPROM - AT28HC256E-90SU 199375-AT28HC256E-90SU
Manufacturer: Microchip Technology Win Source Part Number: 199375-AT28HC256E-90 SU Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199375-AT28HC256E-90SU
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28HC256E-90SU
Memory IC and Storage Component 774-AT28HC256E-90SU
IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28HC256E-90SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-90SU can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28SOIC Product overview: AT28HC256E-90SU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28HC256E-90SU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT28HC256E-90SU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-SOIC

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip - 68T4408 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip
68T4408
Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip 68T4408
EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 256KBIT, -40 TO 85DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28HC256E-90SU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28HC256E-90SU
Integrated Circuits (ICs) - Memory - Memory AT28HC256E-90SU
IC EEPROM 256KBIT PAR 28SOIC

IC EEPROM 256KBIT PAR 28SOIC

Supplier's Site
Memory - AT28HC256E-90SU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 90 ns 28-SOIC

EEPROM Memory IC 256Kbit Parallel 90 ns 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199375-AT28HC256E-90SU 774-AT28HC256E-90SU AT28HC256E-90SU-ND AT28HC256E-90SU 68T4408 AT28HC256E-90SU AT28HC256E-90SU AT28HC256E-90SU
Product Name Memory - EEPROM - AT28HC256E-90SU Memory IC and Storage Component Memory Memory Eeprom, 256Kbit, -40 To 85Deg C; Memory Size Microchip Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; 28-SOIC SOIC; "28-SOIC (0.295"", 7.50mm Width)" WSOIC SOIC; 28-SOIC (0.295", 7.50mm Width) SOIC; 28-SOIC (0.295\", 7.50mm Width)
Supply Voltage 4.5 V ~ 5.5 V -4.5V; 4.5 4.5V ~ 5.5V 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K128M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details
Memory - AT24C02BN-SP25-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 2 kbits
View Details
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers