EEPROM Memory IC 256Kb (32K x 8) Parallel 90ns 28-CerDip
IC EEPROM 256KBIT PAR 28CDIP
EEPROM Memory IC 256Kbit Parallel 90 ns 28-CerDip
IC EEPROM 256KBIT PAR 28CERDIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28HC256E90DM883-ND | AT28HC256E-90DM/883 | AT28HC256E-90DM/883 | AT28HC256E-90DM/883 |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | "28-CDIP (0.600"", 15.24mm)" | DIP; 28-CDIP (0.600\", 15.24mm) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | Through Hole |