Manufacturer: Microchip Technology
Win Source Part Number: 221103-AT45D081-TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 8Mb (264 Bytes x 4096 pages)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Max Frequency: 10MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC FLASH 8MBIT 15MHZ 28TSOP Product overview: AT45D081-TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 15MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT45D081-TC can be used for catalog matching and distributor lookup.
IC FLASH 8MBIT SPI 10MHZ 28TSOP
FLASH Memory IC 8Mbit SPI 10 MHz 28-TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 221103-AT45D081-TC | 774-AT45D081-TC | AT45D081-TC | AT45D081-TC |
| Product Name | Memory - Flash - AT45D081-TC | 15MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH |