Microchip Technology, Inc. Memory AT29C256-70PC

Description
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 28-PDIP
Request a Quote Datasheet
Description
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT29C256-70PC-ND - DigiKey
Thief River Falls, MN, United States
FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 28-PDIP

FLASH Memory IC 256Kb (32K x 8) Parallel 70ns 28-PDIP

Buy Now Datasheet
Memory - Flash - AT29C256-70PC - 221049-AT29C256-70PC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - AT29C256-70PC
221049-AT29C256-70PC
Memory - Flash - AT29C256-70PC 221049-AT29C256-70PC
Manufacturer: Microchip Technology Win Source Part Number: 221049-AT29C256-70PC Packaging: Tube/Rail Mounting: Through Hole Technology: FLASH Memory Size: 256Kb (32K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: FLASH Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 221049-AT29C256-70PC
Packaging: Tube/Rail
Mounting: Through Hole
Technology: FLASH
Memory Size: 256Kb (32K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT29C256-70PC
Memory IC and Storage Component 774-AT29C256-70PC
IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-70PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-70PC can be used for catalog matching and distributor lookup.

IC FLASH 256KBIT PARALLEL 28DIP Product overview: AT29C256-70PC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT29C256-70PC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT29C256-70PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT29C256-70PC
Integrated Circuits (ICs) - Memory AT29C256-70PC
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site
IC FLASH 256KBIT PARALLEL 28DIP

IC FLASH 256KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Memory - AT29C256-70PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH Memory IC 256Kbit Parallel 70 ns 28-PDIP

FLASH Memory IC 256Kbit Parallel 70 ns 28-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT29C256-70PC-ND 221049-AT29C256-70PC 774-AT29C256-70PC AT29C256-70PC AT29C256-70PC AT29C256-70PC
Product Name Memory Memory - Flash - AT29C256-70PC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Flash Flash; FLASH Flash; Non-Volatile Flash; Non-Volatile Flash; Flash Flash; FLASH
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type DIP; "28-DIP (0.600"", 15.24mm)" DIP; 28-PDIP Tube DIP; 28-DIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details